Capital Lighting, Inc. C41228 Lamps-Table Lamps 315532

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Brushed Gold Product Name: One Light Table Lamp UPC: 088675495567 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Brushed Gold Product Name: One Light Table Lamp UPC: 088675495567 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41228 Lamps-Table Lamps - 315532 - Capital Lighting, Inc.
Columbus, OH, USA
C41228 Lamps-Table Lamps
315532
C41228 Lamps-Table Lamps 315532
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Brushed Gold Product Name: One Light Table Lamp UPC: 088675495567 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Brushed Gold
Product Name: One Light Table Lamp
UPC: 088675495567
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315532
Product Name C41228 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details