Capital Lighting, Inc. CF41254 Lamps-Table Lamps 315528

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 088675495888 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 088675495888 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF41254 Lamps-Table Lamps - 315528 - Capital Lighting, Inc.
Columbus, OH, USA
CF41254 Lamps-Table Lamps
315528
CF41254 Lamps-Table Lamps 315528
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 088675495888 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.25
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark Bronze
Weight: 12
Product Name: One Light Table Lamp
UPC: 088675495888
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315528
Product Name CF41254 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details