Capital Lighting, Inc. CF41236 Lamps-Table Lamps 315526

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Brass Weight: 15 Product Name: Three Light Table Lamp UPC: 088675495703 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Brass Weight: 15 Product Name: Three Light Table Lamp UPC: 088675495703 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF41236 Lamps-Table Lamps - 315526 - Capital Lighting, Inc.
Columbus, OH, USA
CF41236 Lamps-Table Lamps
315526
CF41236 Lamps-Table Lamps 315526
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Brass Weight: 15 Product Name: Three Light Table Lamp UPC: 088675495703 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.00
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Antique Brass
Weight: 15
Product Name: Three Light Table Lamp
UPC: 088675495703
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315526
Product Name CF41236 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details