Capital Lighting, Inc. CF41249 Lamps-Table Lamps 315525

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Bronze Weight: 9.8 Product Name: One Light Table Lamp UPC: 088675495796 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Bronze Weight: 9.8 Product Name: One Light Table Lamp UPC: 088675495796 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF41249 Lamps-Table Lamps - 315525 - Capital Lighting, Inc.
Columbus, OH, USA
CF41249 Lamps-Table Lamps
315525
CF41249 Lamps-Table Lamps 315525
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Bronze Weight: 9.8 Product Name: One Light Table Lamp UPC: 088675495796 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 29.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Aged Bronze
Weight: 9.8
Product Name: One Light Table Lamp
UPC: 088675495796
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315525
Product Name CF41249 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details