Capital Lighting, Inc. CF41237 Lamps-Table Lamps 315523

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Weight: 12 Product Name: Two Light Table Lamp UPC: 088675495710 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Weight: 12 Product Name: Two Light Table Lamp UPC: 088675495710 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF41237 Lamps-Table Lamps - 315523 - Capital Lighting, Inc.
Columbus, OH, USA
CF41237 Lamps-Table Lamps
315523
CF41237 Lamps-Table Lamps 315523
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Weight: 12 Product Name: Two Light Table Lamp UPC: 088675495710 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Dark Bronze
Weight: 12
Product Name: Two Light Table Lamp
UPC: 088675495710
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315523
Product Name CF41237 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details