Capital Lighting, Inc. CF41244 Lamps-Table Lamps 315522

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Bronze Weight: 10.2 Product Name: One Light Table Lamp UPC: 088675495758 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Bronze Weight: 10.2 Product Name: One Light Table Lamp UPC: 088675495758 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF41244 Lamps-Table Lamps - 315522 - Capital Lighting, Inc.
Columbus, OH, USA
CF41244 Lamps-Table Lamps
315522
CF41244 Lamps-Table Lamps 315522
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Bronze Weight: 10.2 Product Name: One Light Table Lamp UPC: 088675495758 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Antique Bronze
Weight: 10.2
Product Name: One Light Table Lamp
UPC: 088675495758
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315522
Product Name CF41244 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details