Capital Lighting, Inc. CF41241 Lamps-Table Lamps 315520

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Bulb Type: CFL Qty: 2 Wattage: 11 Finish: Dark Bronze Weight: 11.4 Product Name: Two Light Table Lamp UPC: 088675495734 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Bulb Type: CFL Qty: 2 Wattage: 11 Finish: Dark Bronze Weight: 11.4 Product Name: Two Light Table Lamp UPC: 088675495734 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF41241 Lamps-Table Lamps - 315520 - Capital Lighting, Inc.
Columbus, OH, USA
CF41241 Lamps-Table Lamps
315520
CF41241 Lamps-Table Lamps 315520
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Bulb Type: CFL Qty: 2 Wattage: 11 Finish: Dark Bronze Weight: 11.4 Product Name: Two Light Table Lamp UPC: 088675495734 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.50
Bulb
Type: CFL
Qty: 2
Wattage: 11
Finish: Dark Bronze
Weight: 11.4
Product Name: Two Light Table Lamp
UPC: 088675495734
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315520
Product Name CF41241 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details