Capital Lighting, Inc. C41259 Lamps-Table Lamps 315519

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Aged Black Product Name: One Light Table Lamp UPC: 088675495987 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Aged Black Product Name: One Light Table Lamp UPC: 088675495987 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41259 Lamps-Table Lamps - 315519 - Capital Lighting, Inc.
Columbus, OH, USA
C41259 Lamps-Table Lamps
315519
C41259 Lamps-Table Lamps 315519
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Aged Black Product Name: One Light Table Lamp UPC: 088675495987 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Aged Black
Product Name: One Light Table Lamp
UPC: 088675495987
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315519
Product Name C41259 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details