Capital Lighting, Inc. C61195 Lamps-Swing Arm-Floor 315513

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 62.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Bronze Product Name: One Light Down Lighting Metal Swing Arm Floor Lamp UPC: 088675495246 Safety Rating: UL/cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 62.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Bronze Product Name: One Light Down Lighting Metal Swing Arm Floor Lamp UPC: 088675495246 Safety Rating: UL/cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C61195 Lamps-Swing Arm-Floor - 315513 - Capital Lighting, Inc.
Columbus, OH, USA
C61195 Lamps-Swing Arm-Floor
315513
C61195 Lamps-Swing Arm-Floor 315513
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 62.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Bronze Product Name: One Light Down Lighting Metal Swing Arm Floor Lamp UPC: 088675495246 Safety Rating: UL/cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 62.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Black Bronze
Product Name: One Light Down Lighting Metal Swing Arm Floor Lamp
UPC: 088675495246
Safety Rating: UL/cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315513
Product Name C61195 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details