Capital Lighting, Inc. C61199 Lamps-Floor Lamps 315510

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Aged Copper Product Name: One Light Down Lighting Floor Lamp UPC: 088675495314 Safety Rating: UL/cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Aged Copper Product Name: One Light Down Lighting Floor Lamp UPC: 088675495314 Safety Rating: UL/cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C61199 Lamps-Floor Lamps - 315510 - Capital Lighting, Inc.
Columbus, OH, USA
C61199 Lamps-Floor Lamps
315510
C61199 Lamps-Floor Lamps 315510
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Aged Copper Product Name: One Light Down Lighting Floor Lamp UPC: 088675495314 Safety Rating: UL/cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 60.75
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Aged Copper
Product Name: One Light Down Lighting Floor Lamp
UPC: 088675495314
Safety Rating: UL/cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315510
Product Name C61199 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details