Capital Lighting, Inc. C71154-W Sconces-Pocket 315507

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675495475 Glass: Tiffany Safety Rating: UL/cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675495475 Glass: Tiffany Safety Rating: UL/cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C71154-W Sconces-Pocket - 315507 - Capital Lighting, Inc.
Columbus, OH, USA
C71154-W Sconces-Pocket
315507
C71154-W Sconces-Pocket 315507
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675495475 Glass: Tiffany Safety Rating: UL/cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Dark Bronze
Product Name: One Light Wall Sconce
UPC: 088675495475
Glass: Tiffany
Safety Rating: UL/cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315507
Product Name C71154-W Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details