Capital Lighting, Inc. CF41126 Lamps-Table Lamps 315505

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 36.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Bronze Product Name: One Light Table Lamp UPC: 088675450641 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 36.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Bronze Product Name: One Light Table Lamp UPC: 088675450641 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF41126 Lamps-Table Lamps - 315505 - Capital Lighting, Inc.
Columbus, OH, USA
CF41126 Lamps-Table Lamps
315505
CF41126 Lamps-Table Lamps 315505
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 36.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Bronze Product Name: One Light Table Lamp UPC: 088675450641 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 36.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Aged Bronze
Product Name: One Light Table Lamp
UPC: 088675450641
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315505
Product Name CF41126 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details