Capital Lighting, Inc. C71205 Mid. Chandeliers-Glass Up 315503

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 20.50 Bulb Type: A-19 Qty: 5 Wattage: 60 Finish: Brushed Copper Weight: 31.2 Product Name: Five Light Chandelier UPC: 088675495390 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 20.50 Bulb Type: A-19 Qty: 5 Wattage: 60 Finish: Brushed Copper Weight: 31.2 Product Name: Five Light Chandelier UPC: 088675495390 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C71205 Mid. Chandeliers-Glass Up - 315503 - Capital Lighting, Inc.
Columbus, OH, USA
C71205 Mid. Chandeliers-Glass Up
315503
C71205 Mid. Chandeliers-Glass Up 315503
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 20.50 Bulb Type: A-19 Qty: 5 Wattage: 60 Finish: Brushed Copper Weight: 31.2 Product Name: Five Light Chandelier UPC: 088675495390 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 20.50
Bulb
Type: A-19
Qty: 5
Wattage: 60
Finish: Brushed Copper
Weight: 31.2
Product Name: Five Light Chandelier
UPC: 088675495390
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315503
Product Name C71205 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details