Capital Lighting, Inc. 1135-01-32 Exterior -Wall Mount 315296

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 6.25 Product Name: One Light Outdoor Lantern UPC: 093185044440 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 6.25 Product Name: One Light Outdoor Lantern UPC: 093185044440 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1135-01-32 Exterior -Wall Mount - 315296 - Capital Lighting, Inc.
Columbus, OH, USA
1135-01-32 Exterior -Wall Mount
315296
1135-01-32 Exterior -Wall Mount 315296
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 6.25 Product Name: One Light Outdoor Lantern UPC: 093185044440 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 6.25
Product Name: One Light Outdoor Lantern
UPC: 093185044440
Category: Outdoor Wall Lighting
Glass: Clear Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315296
Product Name 1135-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details