Capital Lighting, Inc. 1134-01-32 Exterior -Wall Mount 315294

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: One Light Outdoor Lantern Category: Outdoor Wall Lighting Glass: Square White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: One Light Outdoor Lantern Category: Outdoor Wall Lighting Glass: Square White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1134-01-32 Exterior -Wall Mount - 315294 - Capital Lighting, Inc.
Columbus, OH, USA
1134-01-32 Exterior -Wall Mount
315294
1134-01-32 Exterior -Wall Mount 315294
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: One Light Outdoor Lantern Category: Outdoor Wall Lighting Glass: Square White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 9
Product Name: One Light Outdoor Lantern
Category: Outdoor Wall Lighting
Glass: Square White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315294
Product Name 1134-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details