Capital Lighting, Inc. 5096-03-32 Bathroom Fixtures-Three Lights 315289

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 19 Product Name: Three Light Bath Bracket Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 19 Product Name: Three Light Bath Bracket Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5096-03-32 Bathroom Fixtures-Three Lights - 315289 - Capital Lighting, Inc.
Columbus, OH, USA
5096-03-32 Bathroom Fixtures-Three Lights
315289
5096-03-32 Bathroom Fixtures-Three Lights 315289
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 19 Product Name: Three Light Bath Bracket Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 10.00
Extension: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 19
Product Name: Three Light Bath Bracket
Category: Bath & Vanity
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315289
Product Name 5096-03-32 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details