Capital Lighting, Inc. 5109-01-32 Sconces-Single Glass 315286

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: One Light Wall Bracket UPC: 093185045324 Category: Wall Brackets Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: One Light Wall Bracket UPC: 093185045324 Category: Wall Brackets Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5109-01-32 Sconces-Single Glass - 315286 - Capital Lighting, Inc.
Columbus, OH, USA
5109-01-32 Sconces-Single Glass
315286
5109-01-32 Sconces-Single Glass 315286
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: One Light Wall Bracket UPC: 093185045324 Category: Wall Brackets Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 5
Product Name: One Light Wall Bracket
UPC: 093185045324
Category: Wall Brackets
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315286
Product Name 5109-01-32 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details