Capital Lighting, Inc. 5137-02-32 Bathroom Fixtures-Two Lights 315283

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 16.5 Product Name: Two Light Bath Bracket Category: Bath & Vanity Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 16.5 Product Name: Two Light Bath Bracket Category: Bath & Vanity Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5137-02-32 Bathroom Fixtures-Two Lights - 315283 - Capital Lighting, Inc.
Columbus, OH, USA
5137-02-32 Bathroom Fixtures-Two Lights
315283
5137-02-32 Bathroom Fixtures-Two Lights 315283
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 16.5 Product Name: Two Light Bath Bracket Category: Bath & Vanity Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Weight: 16.5
Product Name: Two Light Bath Bracket
Category: Bath & Vanity
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315283
Product Name 5137-02-32 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details