Capital Lighting, Inc. 5140-02-05 Bathroom Fixtures-Two Lights 315282

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 17 Product Name: Two Light Bath Bracket Category: Bath & Vanity Glass: Oval Satin Etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 17 Product Name: Two Light Bath Bracket Category: Bath & Vanity Glass: Oval Satin Etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5140-02-05 Bathroom Fixtures-Two Lights - 315282 - Capital Lighting, Inc.
Columbus, OH, USA
5140-02-05 Bathroom Fixtures-Two Lights
315282
5140-02-05 Bathroom Fixtures-Two Lights 315282
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 17 Product Name: Two Light Bath Bracket Category: Bath & Vanity Glass: Oval Satin Etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 7.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 17
Product Name: Two Light Bath Bracket
Category: Bath & Vanity
Glass: Oval Satin Etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315282
Product Name 5140-02-05 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details