PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 26
Product Name: Three Light Bath Bracket
Category: Bath & Vanity
Glass: White Linen
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 315281 |
| Product Name | 5137-03-32 Bathroom Fixtures-Three Lights |
| Application | Residential |