Capital Lighting, Inc. 5137-05-32 Bathroom Fixtures-Five+Lights 315280

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 46 Product Name: Five Light Bath Bracket Category: Bath & Vanity Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 46 Product Name: Five Light Bath Bracket Category: Bath & Vanity Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5137-05-32 Bathroom Fixtures-Five+Lights - 315280 - Capital Lighting, Inc.
Columbus, OH, USA
5137-05-32 Bathroom Fixtures-Five+Lights
315280
5137-05-32 Bathroom Fixtures-Five+Lights 315280
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 46 Product Name: Five Light Bath Bracket Category: Bath & Vanity Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Bronze
Weight: 46
Product Name: Five Light Bath Bracket
Category: Bath & Vanity
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315280
Product Name 5137-05-32 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details