Capital Lighting, Inc. 17026-01-04 Exterior -Wall Mount 315279

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 9.5 Bulb Type: PL Qty: 1 Wattage: 26 Finish: Black Weight: 8.5 Product Name: One Light Outdoor Lantern UPC: 093185004604 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 9.5 Bulb Type: PL Qty: 1 Wattage: 26 Finish: Black Weight: 8.5 Product Name: One Light Outdoor Lantern UPC: 093185004604 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
17026-01-04 Exterior -Wall Mount - 315279 - Capital Lighting, Inc.
Columbus, OH, USA
17026-01-04 Exterior -Wall Mount
315279
17026-01-04 Exterior -Wall Mount 315279
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 9.5 Bulb Type: PL Qty: 1 Wattage: 26 Finish: Black Weight: 8.5 Product Name: One Light Outdoor Lantern UPC: 093185004604 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.00
Extension: 9.5
Bulb
Type: PL
Qty: 1
Wattage: 26
Finish: Black
Weight: 8.5
Product Name: One Light Outdoor Lantern
UPC: 093185004604
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315279
Product Name 17026-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details