Capital Lighting, Inc. 17031-01-41 Exterior -Post/Pier Head 315276

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: PL Qty: 1 Wattage: 26 Finish: Rustic Sienna Weight: 12 Product Name: One Light Outdoor Post UPC: 093185029065 Category: Fluorescent Outdoor Lighting Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: PL Qty: 1 Wattage: 26 Finish: Rustic Sienna Weight: 12 Product Name: One Light Outdoor Post UPC: 093185029065 Category: Fluorescent Outdoor Lighting Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17031-01-41 Exterior -Post/Pier Head - 315276 - Capital Lighting, Inc.
Columbus, OH, USA
17031-01-41 Exterior -Post/Pier Head
315276
17031-01-41 Exterior -Post/Pier Head 315276
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: PL Qty: 1 Wattage: 26 Finish: Rustic Sienna Weight: 12 Product Name: One Light Outdoor Post UPC: 093185029065 Category: Fluorescent Outdoor Lighting Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Bulb
Type: PL
Qty: 1
Wattage: 26
Finish: Rustic Sienna
Weight: 12
Product Name: One Light Outdoor Post
UPC: 093185029065
Category: Fluorescent Outdoor Lighting
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315276
Product Name 17031-01-41 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details