Capital Lighting, Inc. 17032-01-41 Exterior -Hanging 315273

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: PL Qty: 1 Wattage: 26 Finish: Rustic Sienna Weight: 12 Product Name: One Light Outdoor Pendant UPC: 093185029089 Category: Fluorescent Outdoor Lighting Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: PL Qty: 1 Wattage: 26 Finish: Rustic Sienna Weight: 12 Product Name: One Light Outdoor Pendant UPC: 093185029089 Category: Fluorescent Outdoor Lighting Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
17032-01-41 Exterior -Hanging - 315273 - Capital Lighting, Inc.
Columbus, OH, USA
17032-01-41 Exterior -Hanging
315273
17032-01-41 Exterior -Hanging 315273
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: PL Qty: 1 Wattage: 26 Finish: Rustic Sienna Weight: 12 Product Name: One Light Outdoor Pendant UPC: 093185029089 Category: Fluorescent Outdoor Lighting Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Bulb
Type: PL
Qty: 1
Wattage: 26
Finish: Rustic Sienna
Weight: 12
Product Name: One Light Outdoor Pendant
UPC: 093185029089
Category: Fluorescent Outdoor Lighting
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315273
Product Name 17032-01-41 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details