Capital Lighting, Inc. 2569-08-32 Island/Pool Table-4 Light + 315265

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 49.00 Length 49.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Bronze Weight: 16.75 Product Name: Eight Light Island Pendant Category: Island Pendants Glass: Square Satin Etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 49.00 Length 49.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Bronze Weight: 16.75 Product Name: Eight Light Island Pendant Category: Island Pendants Glass: Square Satin Etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2569-08-32 Island/Pool Table-4 Light + - 315265 - Capital Lighting, Inc.
Columbus, OH, USA
2569-08-32 Island/Pool Table-4 Light +
315265
2569-08-32 Island/Pool Table-4 Light + 315265
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 49.00 Length 49.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Bronze Weight: 16.75 Product Name: Eight Light Island Pendant Category: Island Pendants Glass: Square Satin Etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 49.00
Length 49.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Antique Bronze
Weight: 16.75
Product Name: Eight Light Island Pendant
Category: Island Pendants
Glass: Square Satin Etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315265
Product Name 2569-08-32 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details