Capital Lighting, Inc. 2558-03-55 Island/Pool Table-3 Light Bar 315264

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 47.00 Length 47.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Island Pendant Category: Island Pendants Glass: Frosted Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 47.00 Length 47.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Island Pendant Category: Island Pendants Glass: Frosted Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2558-03-55 Island/Pool Table-3 Light Bar - 315264 - Capital Lighting, Inc.
Columbus, OH, USA
2558-03-55 Island/Pool Table-3 Light Bar
315264
2558-03-55 Island/Pool Table-3 Light Bar 315264
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 47.00 Length 47.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Island Pendant Category: Island Pendants Glass: Frosted Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 47.00
Length 47.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 7
Product Name: Three Light Island Pendant
Category: Island Pendants
Glass: Frosted
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315264
Product Name 2558-03-55 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details