Capital Lighting, Inc. 2568-06-32 Mid. Chandeliers-Glass Up 315263

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 26 Product Name: Six Light Chandelier Category: Chandeliers Glass: Satin Opal Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 26 Product Name: Six Light Chandelier Category: Chandeliers Glass: Satin Opal Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2568-06-32 Mid. Chandeliers-Glass Up - 315263 - Capital Lighting, Inc.
Columbus, OH, USA
2568-06-32 Mid. Chandeliers-Glass Up
315263
2568-06-32 Mid. Chandeliers-Glass Up 315263
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 26 Product Name: Six Light Chandelier Category: Chandeliers Glass: Satin Opal Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 23.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Bronze
Weight: 26
Product Name: Six Light Chandelier
Category: Chandeliers
Glass: Satin Opal
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315263
Product Name 2568-06-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details