Capital Lighting, Inc. 2569-05-32 Island/Pool Table-4 Light + 315262

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 50.00 Length 50.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 28.75 Product Name: Five Light Island Pendant Category: Island Pendants Glass: Square Satin Etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 50.00 Length 50.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 28.75 Product Name: Five Light Island Pendant Category: Island Pendants Glass: Square Satin Etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2569-05-32 Island/Pool Table-4 Light + - 315262 - Capital Lighting, Inc.
Columbus, OH, USA
2569-05-32 Island/Pool Table-4 Light +
315262
2569-05-32 Island/Pool Table-4 Light + 315262
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 50.00 Length 50.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 28.75 Product Name: Five Light Island Pendant Category: Island Pendants Glass: Square Satin Etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 50.00
Length 50.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Bronze
Weight: 28.75
Product Name: Five Light Island Pendant
Category: Island Pendants
Glass: Square Satin Etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315262
Product Name 2569-05-32 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details