Capital Lighting, Inc. 5087-04-32 Bathroom Fixtures-Four Lights 315259

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 28.5 Product Name: Four Light Bath Bracket Category: Bath & Vanity Glass: Square Satin White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 28.5 Product Name: Four Light Bath Bracket Category: Bath & Vanity Glass: Square Satin White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5087-04-32 Bathroom Fixtures-Four Lights - 315259 - Capital Lighting, Inc.
Columbus, OH, USA
5087-04-32 Bathroom Fixtures-Four Lights
315259
5087-04-32 Bathroom Fixtures-Four Lights 315259
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 28.5 Product Name: Four Light Bath Bracket Category: Bath & Vanity Glass: Square Satin White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 8.50
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Weight: 28.5
Product Name: Four Light Bath Bracket
Category: Bath & Vanity
Glass: Square Satin White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315259
Product Name 5087-04-32 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details