Capital Lighting, Inc. 5096-02-32 Bathroom Fixtures-Two Lights 315258

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 11.5 Product Name: Two Light Bath Bracket Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 11.5 Product Name: Two Light Bath Bracket Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5096-02-32 Bathroom Fixtures-Two Lights - 315258 - Capital Lighting, Inc.
Columbus, OH, USA
5096-02-32 Bathroom Fixtures-Two Lights
315258
5096-02-32 Bathroom Fixtures-Two Lights 315258
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 11.5 Product Name: Two Light Bath Bracket Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 10.00
Extension: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Weight: 11.5
Product Name: Two Light Bath Bracket
Category: Bath & Vanity
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315258
Product Name 5096-02-32 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details