Capital Lighting, Inc. 5088-03-32 Bathroom Fixtures-Three Lights 315256

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 19 Product Name: Three Light Bath Bracket UPC: 093185045171 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 19 Product Name: Three Light Bath Bracket UPC: 093185045171 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5088-03-32 Bathroom Fixtures-Three Lights - 315256 - Capital Lighting, Inc.
Columbus, OH, USA
5088-03-32 Bathroom Fixtures-Three Lights
315256
5088-03-32 Bathroom Fixtures-Three Lights 315256
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 19 Product Name: Three Light Bath Bracket UPC: 093185045171 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 19
Product Name: Three Light Bath Bracket
UPC: 093185045171
Category: Bath & Vanity
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315256
Product Name 5088-03-32 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details