Capital Lighting, Inc. 5093-02-55 Sconces-Single Glass 315255

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Extension: 3.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.5 Product Name: Two Light Sconce UPC: 093185045256 Category: Sconces Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Extension: 3.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.5 Product Name: Two Light Sconce UPC: 093185045256 Category: Sconces Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5093-02-55 Sconces-Single Glass - 315255 - Capital Lighting, Inc.
Columbus, OH, USA
5093-02-55 Sconces-Single Glass
315255
5093-02-55 Sconces-Single Glass 315255
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Extension: 3.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.5 Product Name: Two Light Sconce UPC: 093185045256 Category: Sconces Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 10.00
Extension: 3.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 7.5
Product Name: Two Light Sconce
UPC: 093185045256
Category: Sconces
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315255
Product Name 5093-02-55 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details