Capital Lighting, Inc. 5088-02-32 Bathroom Fixtures-Two Lights 315254

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 11.5 Product Name: Two Light Bath Bracket UPC: 093185045157 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 11.5 Product Name: Two Light Bath Bracket UPC: 093185045157 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5088-02-32 Bathroom Fixtures-Two Lights - 315254 - Capital Lighting, Inc.
Columbus, OH, USA
5088-02-32 Bathroom Fixtures-Two Lights
315254
5088-02-32 Bathroom Fixtures-Two Lights 315254
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 11.5 Product Name: Two Light Bath Bracket UPC: 093185045157 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Weight: 11.5
Product Name: Two Light Bath Bracket
UPC: 093185045157
Category: Bath & Vanity
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315254
Product Name 5088-02-32 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details