Capital Lighting, Inc. 5091-01-55 Sconces-Single Glass 315250

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 6.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 7.25 Product Name: One Light Wall Bracket UPC: 093185045218 Category: Wall Brackets Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 6.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 7.25 Product Name: One Light Wall Bracket UPC: 093185045218 Category: Wall Brackets Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5091-01-55 Sconces-Single Glass - 315250 - Capital Lighting, Inc.
Columbus, OH, USA
5091-01-55 Sconces-Single Glass
315250
5091-01-55 Sconces-Single Glass 315250
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 6.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 7.25 Product Name: One Light Wall Bracket UPC: 093185045218 Category: Wall Brackets Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 6.25
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 7.25
Product Name: One Light Wall Bracket
UPC: 093185045218
Category: Wall Brackets
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315250
Product Name 5091-01-55 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details