Capital Lighting, Inc. 2387-12-41 Large Chandeliers-Glass Shade 315249

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 55.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Rustic Sienna Weight: 30 Product Name: 12 Light Chandelier UPC: 093185033314 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 55.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Rustic Sienna Weight: 30 Product Name: 12 Light Chandelier UPC: 093185033314 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2387-12-41 Large Chandeliers-Glass Shade - 315249 - Capital Lighting, Inc.
Columbus, OH, USA
2387-12-41 Large Chandeliers-Glass Shade
315249
2387-12-41 Large Chandeliers-Glass Shade 315249
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 55.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Rustic Sienna Weight: 30 Product Name: 12 Light Chandelier UPC: 093185033314 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 55.00
Bulb
Type: Medium
Qty: 12
Wattage: 75
Finish: Rustic Sienna
Weight: 30
Product Name: 12 Light Chandelier
UPC: 093185033314
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: NO
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315249
Product Name 2387-12-41 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details