Capital Lighting, Inc. 2419-03-41 Semi-Flush Mts.-Bowl Style 315247

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Weight: 16 Product Name: Three Light Semi Flush Mount UPC: 093185034298 Category: Semi Flush Mounts Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Weight: 16 Product Name: Three Light Semi Flush Mount UPC: 093185034298 Category: Semi Flush Mounts Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2419-03-41 Semi-Flush Mts.-Bowl Style - 315247 - Capital Lighting, Inc.
Columbus, OH, USA
2419-03-41 Semi-Flush Mts.-Bowl Style
315247
2419-03-41 Semi-Flush Mts.-Bowl Style 315247
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Weight: 16 Product Name: Three Light Semi Flush Mount UPC: 093185034298 Category: Semi Flush Mounts Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Sienna
Weight: 16
Product Name: Three Light Semi Flush Mount
UPC: 093185034298
Category: Semi Flush Mounts
Glass: Umber Mist
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315247
Product Name 2419-03-41 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details