Capital Lighting, Inc. 2532-03-55 Island/Pool Table-3 Light Bar 315245

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.00 Length 49.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Island Pendant Category: Island Pendants Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.00 Length 49.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Island Pendant Category: Island Pendants Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2532-03-55 Island/Pool Table-3 Light Bar - 315245 - Capital Lighting, Inc.
Columbus, OH, USA
2532-03-55 Island/Pool Table-3 Light Bar
315245
2532-03-55 Island/Pool Table-3 Light Bar 315245
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.00 Length 49.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Island Pendant Category: Island Pendants Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 49.00
Length 49.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Nickel
Weight: 8
Product Name: Three Light Island Pendant
Category: Island Pendants
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315245
Product Name 2532-03-55 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details