Capital Lighting, Inc. 2483-05-41 Mid. Chandeliers-Glass Down 315243

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Weight: 26 Product Name: Five Light Chandelier UPC: 093185035714 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Weight: 26 Product Name: Five Light Chandelier UPC: 093185035714 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2483-05-41 Mid. Chandeliers-Glass Down - 315243 - Capital Lighting, Inc.
Columbus, OH, USA
2483-05-41 Mid. Chandeliers-Glass Down
315243
2483-05-41 Mid. Chandeliers-Glass Down 315243
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Weight: 26 Product Name: Five Light Chandelier UPC: 093185035714 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Rustic Sienna
Weight: 26
Product Name: Five Light Chandelier
UPC: 093185035714
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315243
Product Name 2483-05-41 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details