Capital Lighting, Inc. 2570-02-32 Semi-Flush Mts.-Drum Shade 315239

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.50 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 14 Product Name: Two Light Semi Flush Mount Category: Semi Flush Mounts Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.50 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 14 Product Name: Two Light Semi Flush Mount Category: Semi Flush Mounts Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2570-02-32 Semi-Flush Mts.-Drum Shade - 315239 - Capital Lighting, Inc.
Columbus, OH, USA
2570-02-32 Semi-Flush Mts.-Drum Shade
315239
2570-02-32 Semi-Flush Mts.-Drum Shade 315239
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.50 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 14 Product Name: Two Light Semi Flush Mount Category: Semi Flush Mounts Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.50
Bulb
Type: A15
Qty: 2
Wattage: 60
Finish: Antique Bronze
Weight: 14
Product Name: Two Light Semi Flush Mount
Category: Semi Flush Mounts
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315239
Product Name 2570-02-32 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details