Capital Lighting, Inc. 2570-08-55 Mid. Chandeliers-Drum Shades 315238

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.75 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 18 Product Name: Eight Light Foyer Pendant Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.75 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 18 Product Name: Eight Light Foyer Pendant Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2570-08-55 Mid. Chandeliers-Drum Shades - 315238 - Capital Lighting, Inc.
Columbus, OH, USA
2570-08-55 Mid. Chandeliers-Drum Shades
315238
2570-08-55 Mid. Chandeliers-Drum Shades 315238
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.75 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 18 Product Name: Eight Light Foyer Pendant Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.75
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Brushed Nickel
Weight: 18
Product Name: Eight Light Foyer Pendant
Category: Bowl Pendants
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315238
Product Name 2570-08-55 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details