Capital Lighting, Inc. 5086-03-55 Bathroom Fixtures-Three Lights 315223

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 21 Product Name: Three Light Bath Bracket UPC: 093185045027 Category: Bath & Vanity Glass: Frosted Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 21 Product Name: Three Light Bath Bracket UPC: 093185045027 Category: Bath & Vanity Glass: Frosted Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5086-03-55 Bathroom Fixtures-Three Lights - 315223 - Capital Lighting, Inc.
Columbus, OH, USA
5086-03-55 Bathroom Fixtures-Three Lights
315223
5086-03-55 Bathroom Fixtures-Three Lights 315223
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 21 Product Name: Three Light Bath Bracket UPC: 093185045027 Category: Bath & Vanity Glass: Frosted Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.00
Extension: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 21
Product Name: Three Light Bath Bracket
UPC: 093185045027
Category: Bath & Vanity
Glass: Frosted Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315223
Product Name 5086-03-55 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details