Capital Lighting, Inc. 2572-06-05 Mid. Chandeliers-Glass Up 315219

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 23.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 27.25 Product Name: Six Light Chandelier Category: Chandeliers Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 23.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 27.25 Product Name: Six Light Chandelier Category: Chandeliers Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2572-06-05 Mid. Chandeliers-Glass Up - 315219 - Capital Lighting, Inc.
Columbus, OH, USA
2572-06-05 Mid. Chandeliers-Glass Up
315219
2572-06-05 Mid. Chandeliers-Glass Up 315219
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 23.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 27.25 Product Name: Six Light Chandelier Category: Chandeliers Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 23.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Chrome
Weight: 27.25
Product Name: Six Light Chandelier
Category: Chandeliers
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315219
Product Name 2572-06-05 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details