Capital Lighting, Inc. 2580-03-05 Semi-Flush Mts.-Bowl Style 315213

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 15.25 Product Name: Three Light Semi Flush Mount Category: Semi Flush Mounts Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 15.25 Product Name: Three Light Semi Flush Mount Category: Semi Flush Mounts Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2580-03-05 Semi-Flush Mts.-Bowl Style - 315213 - Capital Lighting, Inc.
Columbus, OH, USA
2580-03-05 Semi-Flush Mts.-Bowl Style
315213
2580-03-05 Semi-Flush Mts.-Bowl Style 315213
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 15.25 Product Name: Three Light Semi Flush Mount Category: Semi Flush Mounts Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 15.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 15.25
Product Name: Three Light Semi Flush Mount
Category: Semi Flush Mounts
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315213
Product Name 2580-03-05 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details