Capital Lighting, Inc. 4007-05-05 Mid. Chandeliers-Candle 315211

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Weight: 23 Product Name: Five Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Weight: 23 Product Name: Five Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
4007-05-05 Mid. Chandeliers-Candle - 315211 - Capital Lighting, Inc.
Columbus, OH, USA
4007-05-05 Mid. Chandeliers-Candle
315211
4007-05-05 Mid. Chandeliers-Candle 315211
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Weight: 23 Product Name: Five Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Chrome
Weight: 23
Product Name: Five Light Chandelier
Category: Chandeliers
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315211
Product Name 4007-05-05 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details