Capital Lighting, Inc. 5078-02-32 Bathroom Fixtures-Two Lights 315209

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 16.5 Product Name: Two Light Bath Bracket Category: Bath & Vanity Glass: Satin White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 16.5 Product Name: Two Light Bath Bracket Category: Bath & Vanity Glass: Satin White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5078-02-32 Bathroom Fixtures-Two Lights - 315209 - Capital Lighting, Inc.
Columbus, OH, USA
5078-02-32 Bathroom Fixtures-Two Lights
315209
5078-02-32 Bathroom Fixtures-Two Lights 315209
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 16.5 Product Name: Two Light Bath Bracket Category: Bath & Vanity Glass: Satin White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Weight: 16.5
Product Name: Two Light Bath Bracket
Category: Bath & Vanity
Glass: Satin White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315209
Product Name 5078-02-32 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details