Capital Lighting, Inc. 5086-01-05 Sconces-Single Glass 315208

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 4.5 Product Name: One Light Bath Bracket UPC: 093185044921 Category: Bath & Vanity Glass: Frosted Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 4.5 Product Name: One Light Bath Bracket UPC: 093185044921 Category: Bath & Vanity Glass: Frosted Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5086-01-05 Sconces-Single Glass - 315208 - Capital Lighting, Inc.
Columbus, OH, USA
5086-01-05 Sconces-Single Glass
315208
5086-01-05 Sconces-Single Glass 315208
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 4.5 Product Name: One Light Bath Bracket UPC: 093185044921 Category: Bath & Vanity Glass: Frosted Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 4.5
Product Name: One Light Bath Bracket
UPC: 093185044921
Category: Bath & Vanity
Glass: Frosted Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315208
Product Name 5086-01-05 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details