Capital Lighting, Inc. 5085-04-32 Bathroom Fixtures-Four Lights 315205

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 12.75 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 24.5 Product Name: Four Light Bath Bracket Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 12.75 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 24.5 Product Name: Four Light Bath Bracket Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5085-04-32 Bathroom Fixtures-Four Lights - 315205 - Capital Lighting, Inc.
Columbus, OH, USA
5085-04-32 Bathroom Fixtures-Four Lights
315205
5085-04-32 Bathroom Fixtures-Four Lights 315205
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 12.75 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 24.5 Product Name: Four Light Bath Bracket Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 12.75
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Weight: 24.5
Product Name: Four Light Bath Bracket
Category: Bath & Vanity
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315205
Product Name 5085-04-32 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details