Capital Lighting, Inc. 5085-03-32 Bathroom Fixtures-Three Lights 315202

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.75 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 18 Product Name: Three Light Bath Bracket Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.75 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 18 Product Name: Three Light Bath Bracket Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5085-03-32 Bathroom Fixtures-Three Lights - 315202 - Capital Lighting, Inc.
Columbus, OH, USA
5085-03-32 Bathroom Fixtures-Three Lights
315202
5085-03-32 Bathroom Fixtures-Three Lights 315202
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.75 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 18 Product Name: Three Light Bath Bracket Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.75
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 18
Product Name: Three Light Bath Bracket
Category: Bath & Vanity
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315202
Product Name 5085-03-32 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details