Capital Lighting, Inc. 7038-08-32 Island/Pool Table-4 Light + 315201

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Bronze Weight: 19 Product Name: Eight Light Island Pendant Category: Island Pendants Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Bronze Weight: 19 Product Name: Eight Light Island Pendant Category: Island Pendants Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7038-08-32 Island/Pool Table-4 Light + - 315201 - Capital Lighting, Inc.
Columbus, OH, USA
7038-08-32 Island/Pool Table-4 Light +
315201
7038-08-32 Island/Pool Table-4 Light + 315201
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Bronze Weight: 19 Product Name: Eight Light Island Pendant Category: Island Pendants Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 24.00
Length 24.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Antique Bronze
Weight: 19
Product Name: Eight Light Island Pendant
Category: Island Pendants
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315201
Product Name 7038-08-32 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details