Capital Lighting, Inc. 5085-02-32 Bathroom Fixtures-Two Lights 315200

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.75 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 11 Product Name: Two Light Bath Bracket Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.75 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 11 Product Name: Two Light Bath Bracket Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5085-02-32 Bathroom Fixtures-Two Lights - 315200 - Capital Lighting, Inc.
Columbus, OH, USA
5085-02-32 Bathroom Fixtures-Two Lights
315200
5085-02-32 Bathroom Fixtures-Two Lights 315200
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.75 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 11 Product Name: Two Light Bath Bracket Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 12.75
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Weight: 11
Product Name: Two Light Bath Bracket
Category: Bath & Vanity
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315200
Product Name 5085-02-32 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details